Yeomans Chicago Corporation Sewer Chewer® Grinder Model CC-40

Description
The SEWER CHEWER utilizes a proven counter-rotating dual shaft design with patented hardened cutters. This design provides an effective and reliable solution to the reduction of solids commonly found in today’s wastewater flows. The SEWER CHEWER is a product of our extensive solids reduction and hydraulic experience. You now have a choice in wastewater grinders. The SEWER CHEWER is the best choice!
Datasheet
Description
The SEWER CHEWER utilizes a proven counter-rotating dual shaft design with patented hardened cutters. This design provides an effective and reliable solution to the reduction of solids commonly found in today’s wastewater flows. The SEWER CHEWER is a product of our extensive solids reduction and hydraulic experience. You now have a choice in wastewater grinders. The SEWER CHEWER is the best choice!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aurora, IL, USA
Sewer Chewer® Grinder
Model CC-40
Sewer Chewer® Grinder Model CC-40
The SEWER CHEWER utilizes a proven counter-rotating dual shaft design with patented hardened cutters. This design provides an effective and reliable solution to the reduction of solids commonly found in today’s wastewater flows. The SEWER CHEWER is a product of our extensive solids reduction and hydraulic experience. You now have a choice in wastewater grinders. The SEWER CHEWER is the best choice!

The SEWER CHEWER utilizes a proven counter-rotating

dual shaft design with patented hardened cutters.

This design provides an effective and reliable

solution to the reduction of solids commonly found

in today’s wastewater flows. The SEWER CHEWER

is a product of our extensive solids reduction and

hydraulic experience. You now have a choice in

wastewater grinders. The SEWER CHEWER is the

best choice!

Datasheet

Technical Specifications

  Yeomans Chicago Corporation
Product Category Liquid Handling Pumps
Product Number Model CC-40
Product Name Sewer Chewer® Grinder
Pump Type Centrifugal Pump; Wastewater Treatment Pump
Liquid Flow 2300.000 GPM (8712.12 L/min)
HP 5.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Water Pumps - 2805134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
Liquid Flow 18.480 GPM (70.00 L/min)
Power Source 230 V
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details