Yeomans Chicago Corporation Yeomans Pump® Series 7000 Model 545

Description
It is the use of the proper cooling method in your specific compressor application that will insure you of the greatest economy in initial cost and operating efficiency. That's why Yeomans has three basic rotary air and gas compressors: air- cooled, fan-cooled, and water-cooled. The capacity of these units extends up to 300 c.f.m. and pressures up to 5O psi or for moderate vacuums up to 27" of mercury (or 95% of barometric pressure). Since they are of the positive displacement type, these units can­not be operated with a closed discharge. Air storage or cushion tanks are required only where automatic start-and-stop control is needed because the discharge from the units is pulsation-free.
Datasheet
Description
It is the use of the proper cooling method in your specific compressor application that will insure you of the greatest economy in initial cost and operating efficiency. That's why Yeomans has three basic rotary air and gas compressors: air- cooled, fan-cooled, and water-cooled. The capacity of these units extends up to 300 c.f.m. and pressures up to 5O psi or for moderate vacuums up to 27" of mercury (or 95% of barometric pressure). Since they are of the positive displacement type, these units can­not be operated with a closed discharge. Air storage or cushion tanks are required only where automatic start-and-stop control is needed because the discharge from the units is pulsation-free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aurora, IL, USA
Yeomans Pump® Series 7000
Model 545
Yeomans Pump® Series 7000 Model 545
It is the use of the proper cooling method in your specific compressor application that will insure you of the greatest economy in initial cost and operating efficiency. That's why Yeomans has three basic rotary air and gas compressors: air- cooled, fan-cooled, and water-cooled. The capacity of these units extends up to 300 c.f.m. and pressures up to 5O psi or for moderate vacuums up to 27" of mercury (or 95% of barometric pressure). Since they are of the positive displacement type, these units can­not be operated with a closed discharge. Air storage or cushion tanks are required only where automatic start-and-stop control is needed because the discharge from the units is pulsation-free.

It is the use of the proper cooling method in your specific compressor application that will insure you of the greatest economy in initial cost and operating efficiency. That's why Yeomans has three basic rotary air and gas compressors: air- cooled, fan-cooled, and water-cooled.

The capacity of these units extends up to 300 c.f.m. and pressures up to 5O psi or for moderate vacuums up to 27" of mercury (or 95% of barometric pressure). Since they are of the positive displacement type, these units can­not be operated with a closed discharge. Air storage or cushion tanks are required only where automatic start-and-stop control is needed because the discharge from the units is pulsation-free.

Datasheet

Technical Specifications

  Yeomans Chicago Corporation
Product Category Air Compressors
Product Number Model 545
Product Name Yeomans Pump® Series 7000
Mass Flow Capacity 300 SCFM (510 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFB175P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 1.75 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressors - Mobilair™ M480 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 1330 to 1700 SCFM (2261 to 2890 m³/hr)
View Details