Grundfos Holding A/S Motor 96652073

Description
MOTOR, MS4000RE, SUBMERSIBLE, 1.5KW, 2HP, M8 FKM, 3X380-415/50HZ, 440-480/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, MS4000RE, SUBMERSIBLE, 1.5KW, 2HP, M8 FKM, 3X380-415/50HZ, 440-480/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 88912417 - Radwell International
Willingboro, NJ, United States
MOTOR, MS4000RE, SUBMERSIBLE, 1.5KW, 2HP, M8 FKM, 3X380-415/50HZ, 440-480/60HZ. FREE 2 YEAR RADWELL WARRANTY

MOTOR, MS4000RE, SUBMERSIBLE, 1.5KW, 2HP, M8 FKM, 3X380-415/50HZ, 440-480/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 88912417
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
1075 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0015C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Power Window Lift Motor - PGM-W75P - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0302 HP
Gear Type Worm
View Details
B0512N4081 Autoclavable Slotted Brushless DC Gearmotor - B0512N4081 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details