Gruber Power Services Powerware 9315-80 80kVA

Description
Condition: Professionally Refurbished Model: 9315-80KVA Power Rating: 80KVA/64KW Input Voltage: 480V Output Voltage: 480V
Description
Condition: Professionally Refurbished Model: 9315-80KVA Power Rating: 80KVA/64KW Input Voltage: 480V Output Voltage: 480V

Suppliers

Company
Product
Description
Supplier Links
Powerware 9315-80 80kVA -  - Gruber Power Services
Phoenix, AZ, USA
Powerware 9315-80 80kVA
Powerware 9315-80 80kVA
Condition: Professionally Refurbished Model: 9315-80KVA Power Rating: 80KVA/64KW Input Voltage: 480V Output Voltage: 480V
Condition:Professionally Refurbished
Model:9315-80KVA
Power Rating:80KVA/64KW
Input Voltage:480V
Output Voltage:480V

Technical Specifications

  Gruber Power Services
Product Category Three Phase Uninterruptible Power Supplies (UPS)
Product Name Powerware 9315-80 80kVA
Unlock Full Specs
to access all available technical data