Gruber Power Services Powerware 9170 9kVA UPS

Description
Single Phase Uninterruptible Power Supply System Condition: Limited Stock, Call for availability Model: 9170-9KVA Power Rating: 9kVA/7.2kW Input Voltage: 208V Output Voltage: 208V
Description
Single Phase Uninterruptible Power Supply System Condition: Limited Stock, Call for availability Model: 9170-9KVA Power Rating: 9kVA/7.2kW Input Voltage: 208V Output Voltage: 208V

Suppliers

Company
Product
Description
Supplier Links
Powerware 9170 9kVA UPS -  - Gruber Power Services
Phoenix, AZ, USA
Powerware 9170 9kVA UPS
Powerware 9170 9kVA UPS
Single Phase Uninterruptible Power Supply System Condition: Limited Stock, Call for availability Model: 9170-9KVA Power Rating: 9kVA/7.2kW Input Voltage: 208V Output Voltage: 208V
Single Phase Uninterruptible Power Supply System
Condition:Limited Stock, Call for availability
Model:9170-9KVA
Power Rating:9kVA/7.2kW
Input Voltage:208V
Output Voltage:208V

Technical Specifications

  Gruber Power Services
Product Category Single Phase Uninterruptible Power Supplies (UPS)
Product Name Powerware 9170 9kVA UPS
Unlock Full Specs
to access all available technical data