Gruber Power Services MGE Comet 150kVA UPS

Description
Three Phase Uninterruptible Power Supply System Condition: Limited Stock, Call for availability Model: Comet Power Rating: 150kVA/120kW Input Voltage: 480V Output Voltage: 480V
Description
Three Phase Uninterruptible Power Supply System Condition: Limited Stock, Call for availability Model: Comet Power Rating: 150kVA/120kW Input Voltage: 480V Output Voltage: 480V

Suppliers

Company
Product
Description
Supplier Links
MGE Comet 150kVA UPS -  - Gruber Power Services
Phoenix, AZ, USA
MGE Comet 150kVA UPS
MGE Comet 150kVA UPS
Three Phase Uninterruptible Power Supply System Condition: Limited Stock, Call for availability Model: Comet Power Rating: 150kVA/120kW Input Voltage: 480V Output Voltage: 480V
Three Phase Uninterruptible Power Supply System
Condition:Limited Stock, Call for availability
Model:Comet
Power Rating:150kVA/120kW
Input Voltage:480V
Output Voltage:480V

Technical Specifications

  Gruber Power Services
Product Category Three Phase Uninterruptible Power Supplies (UPS)
Product Name MGE Comet 150kVA UPS
Unlock Full Specs
to access all available technical data