Gruber Power Services Liebert Npower 30kVA UPS

Description
Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: Npower 30KVA Power Rating: 30kVA/24kW Input Voltage: 480V Output Voltage: 208V
Description
Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: Npower 30KVA Power Rating: 30kVA/24kW Input Voltage: 480V Output Voltage: 208V

Suppliers

Company
Product
Description
Supplier Links
Liebert Npower 30kVA UPS -  - Gruber Power Services
Phoenix, AZ, USA
Liebert Npower 30kVA UPS
Liebert Npower 30kVA UPS
Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: Npower 30KVA Power Rating: 30kVA/24kW Input Voltage: 480V Output Voltage: 208V
Three Phase Uninterruptible Power Supply System
Condition:Professionally Refurbished
Model:Npower 30KVA
Power Rating:30kVA/24kW
Input Voltage:480V
Output Voltage:208V

Technical Specifications

  Gruber Power Services
Product Category Three Phase Uninterruptible Power Supplies (UPS)
Product Name Liebert Npower 30kVA UPS
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - No.1601236510324 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Standards / Compliance CE RoHS ISO9001 CCC
Volt-Amp Rating 200 kVA
View Details
RUGGED UPS FA10448 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Interfaces None
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
Standards / Compliance UL; UL 1778 5th Ed; CSA 22.2 107.3-14 3rd Ed; UL 1778 5th Ed; CSA 22.2 107.3-14 3rd Ed; IEC 62040-2, Category C3; EnergyStar (certified as Ver.1.1, 2017)
View Details
 - 2033D Series - Mitsubishi Electric Power Products, Inc.
Mitsubishi Electric Power Products, Inc.
Specs
Technology On-line (Double-conversion)
Protection Surge
Interfaces Modem
View Details