LIEBERT NFINITY 16KVA MODULAR UPS
Gruber Power Services
Liebert Nfinity 16kVA Modular UPS
Description
Three Phase Uninterruptible Power Supply System
Condition:
Professionally Refurbished
Model:
Nfinity 8-Bay
Power Rating:
16kVA/11.2kW
Input Voltage:
240V,208V
Output Voltage:
240V,208V,120V
Description
Three Phase Uninterruptible Power Supply System
Condition:
Professionally Refurbished
Model:
Nfinity 8-Bay
Power Rating:
16kVA/11.2kW
Input Voltage:
240V,208V
Output Voltage:
240V,208V,120V
Suppliers
Liebert Nfinity 16kVA Modular UPS
Three Phase Uninterruptible Power Supply System
Condition:
Professionally Refurbished
Model:
Nfinity 8-Bay
Power Rating:
16kVA/11.2kW
Input Voltage:
240V,208V
Output Voltage:
240V,208V,120V
| Three Phase Uninterruptible Power Supply System |
| Condition: | Professionally Refurbished |
| Model: | Nfinity 8-Bay |
| Power Rating: | 16kVA/11.2kW |
| Input Voltage: | 240V,208V |
| Output Voltage: | 240V,208V,120V |
Technical Specifications
|
Product Category
|
Single Phase Uninterruptible Power Supplies (UPS) |
|
Product Name
|
Liebert Nfinity 16kVA Modular UPS |
Unlock Full Specs
to access all available technical data