LIEBERT NFINITY 12KVA MOD UPS SCALE16KVA
Gruber Power Services
Liebert Nfinity 12kVA Mod UPS Scale16kVA
Description
Single Phase Uninterruptible Power Supply System
Condition:
Professionally Refurbished
Model:
Nfinity 8-Bay
Power Rating:
12kVA/8.4kW
Input Voltage:
240V,208V
Output Voltage:
240V,208V,120V
Description
Single Phase Uninterruptible Power Supply System
Condition:
Professionally Refurbished
Model:
Nfinity 8-Bay
Power Rating:
12kVA/8.4kW
Input Voltage:
240V,208V
Output Voltage:
240V,208V,120V
Suppliers
Liebert Nfinity 12kVA Mod UPS Scale16kVA
Single Phase Uninterruptible Power Supply System
Condition:
Professionally Refurbished
Model:
Nfinity 8-Bay
Power Rating:
12kVA/8.4kW
Input Voltage:
240V,208V
Output Voltage:
240V,208V,120V
| Single Phase Uninterruptible Power Supply System |
| Condition: | Professionally Refurbished |
| Model: | Nfinity 8-Bay |
| Power Rating: | 12kVA/8.4kW |
| Input Voltage: | 240V,208V |
| Output Voltage: | 240V,208V,120V |
Technical Specifications
|
Product Category
|
Single Phase Uninterruptible Power Supplies (UPS) |
|
Product Name
|
Liebert Nfinity 12kVA Mod UPS Scale16kVA |
Unlock Full Specs
to access all available technical data