Gruber Power Services Liebert AP381 120kVA

Description
Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: AP381 Power Rating: 120kVA/96kW Input Voltage: 480V Output Voltage: 480V
Description
Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: AP381 Power Rating: 120kVA/96kW Input Voltage: 480V Output Voltage: 480V

Suppliers

Company
Product
Description
Supplier Links
Liebert AP381 120kVA -  - Gruber Power Services
Phoenix, AZ, USA
Liebert AP381 120kVA
Liebert AP381 120kVA
Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: AP381 Power Rating: 120kVA/96kW Input Voltage: 480V Output Voltage: 480V
Three Phase Uninterruptible Power Supply System
Condition:Professionally Refurbished
Model:AP381
Power Rating:120kVA/96kW
Input Voltage:480V
Output Voltage:480V

Technical Specifications

  Gruber Power Services
Product Category Three Phase Uninterruptible Power Supplies (UPS)
Product Name Liebert AP381 120kVA
Unlock Full Specs
to access all available technical data