Gruber Power Services Liebert AP342 30kVA UPS

Description
Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: AP342 Power Rating: 30kVA/24kW Input Voltage: 480V Output Voltage: 480V
Description
Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: AP342 Power Rating: 30kVA/24kW Input Voltage: 480V Output Voltage: 480V

Suppliers

Company
Product
Description
Supplier Links
Liebert AP342 30kVA UPS -  - Gruber Power Services
Phoenix, AZ, USA
Liebert AP342 30kVA UPS
Liebert AP342 30kVA UPS
Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: AP342 Power Rating: 30kVA/24kW Input Voltage: 480V Output Voltage: 480V
Three Phase Uninterruptible Power Supply System
Condition:Professionally Refurbished
Model:AP342
Power Rating:30kVA/24kW
Input Voltage:480V
Output Voltage:480V

Technical Specifications

  Gruber Power Services
Product Category Three Phase Uninterruptible Power Supplies (UPS)
Product Name Liebert AP342 30kVA UPS
Unlock Full Specs
to access all available technical data