Gruber Power Services Liebert AP332 20kVA UPS

Description
Three Phase Uninterruptible Power Supply System Condition: Limited Stock, Call for availability Model: AP332 Power Rating: 20kVA/14kW Input Voltage: 480V Output Voltage: 480V
Description
Three Phase Uninterruptible Power Supply System Condition: Limited Stock, Call for availability Model: AP332 Power Rating: 20kVA/14kW Input Voltage: 480V Output Voltage: 480V

Suppliers

Company
Product
Description
Supplier Links
Liebert AP332 20kVA UPS -  - Gruber Power Services
Phoenix, AZ, USA
Liebert AP332 20kVA UPS
Liebert AP332 20kVA UPS
Three Phase Uninterruptible Power Supply System Condition: Limited Stock, Call for availability Model: AP332 Power Rating: 20kVA/14kW Input Voltage: 480V Output Voltage: 480V
Three Phase Uninterruptible Power Supply System
Condition:Limited Stock, Call for availability
Model:AP332
Power Rating:20kVA/14kW
Input Voltage:480V
Output Voltage:480V

Technical Specifications

  Gruber Power Services
Product Category Three Phase Uninterruptible Power Supplies (UPS)
Product Name Liebert AP332 20kVA UPS
Unlock Full Specs
to access all available technical data