Gruber Power Services APC Silcon 500kVA UPS

Description
Three Phase Uninterruptible Power Supply System Condition: Limited Stock, Call for availability Model: SL500KG Power Rating: 500kVA/500kW Input Voltage: 480V Output Voltage: 480V
Description
Three Phase Uninterruptible Power Supply System Condition: Limited Stock, Call for availability Model: SL500KG Power Rating: 500kVA/500kW Input Voltage: 480V Output Voltage: 480V

Suppliers

Company
Product
Description
Supplier Links
APC Silcon 500kVA UPS -  - Gruber Power Services
Phoenix, AZ, USA
APC Silcon 500kVA UPS
APC Silcon 500kVA UPS
Three Phase Uninterruptible Power Supply System Condition: Limited Stock, Call for availability Model: SL500KG Power Rating: 500kVA/500kW Input Voltage: 480V Output Voltage: 480V
Three Phase Uninterruptible Power Supply System
Condition:Limited Stock, Call for availability
Model:SL500KG
Power Rating:500kVA/500kW
Input Voltage:480V
Output Voltage:480V

Technical Specifications

  Gruber Power Services
Product Category Three Phase Uninterruptible Power Supplies (UPS)
Product Name APC Silcon 500kVA UPS
Unlock Full Specs
to access all available technical data