Gruber Power Services APC Silcon 10kVA UPS

Description
Three Phase Uninterruptible Power Supply System Condition: Limited Stock, Call for availability Model: SL10KF Power Rating: 10kVA/10kW Input Voltage: 208V Output Voltage: 208V
Description
Three Phase Uninterruptible Power Supply System Condition: Limited Stock, Call for availability Model: SL10KF Power Rating: 10kVA/10kW Input Voltage: 208V Output Voltage: 208V

Suppliers

Company
Product
Description
Supplier Links
APC Silcon 10kVA UPS -  - Gruber Power Services
Phoenix, AZ, USA
APC Silcon 10kVA UPS
APC Silcon 10kVA UPS
Three Phase Uninterruptible Power Supply System Condition: Limited Stock, Call for availability Model: SL10KF Power Rating: 10kVA/10kW Input Voltage: 208V Output Voltage: 208V
Three Phase Uninterruptible Power Supply System
Condition:Limited Stock, Call for availability
Model:SL10KF
Power Rating:10kVA/10kW
Input Voltage:208V
Output Voltage:208V

Technical Specifications

  Gruber Power Services
Product Category Three Phase Uninterruptible Power Supplies (UPS)
Product Name APC Silcon 10kVA UPS
Unlock Full Specs
to access all available technical data