Compounds Include:
Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon™, Kalez, Carboxliated.
Special Compounds:
FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military Specifications.
Specialty Products:
Quads, Lathe Cuts, Gaskets, U-Cups, Tubing, Sheet, Cord, Sponge.
Applictions:
Aerospace, Automotive, Hydraulic & Pneumatic, Critical Sealing, Medical, Semi-Conductor, Military, Industrial Equipment, Appliances.
| Grotenrath Rubber Products Company, Inc. | |
|---|---|
| Product Category | O-rings |
| Product Number | 70-739SS |
| Product Name | Special Size O-Ring |
| O-ring Size | Custom |
| Inside Diameter (ID) | 0.7510 to 0.7690 inch (19.08 to 19.53 mm) |
| Cross-section | 0.0690 to 0.0750 inch (1.75 to 1.9 mm) |
| Outside Diameter (OD) | 0.9040 inch (22.96 mm) |