Compounds Include:
Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon™, Kalez, Carboxliated.
Special Compounds:
FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military Specifications.
Specialty Products:
Quads, Lathe Cuts, Gaskets, U-Cups, Tubing, Sheet, Cord, Sponge.
Applictions:
Aerospace, Automotive, Hydraulic & Pneumatic, Critical Sealing, Medical, Semi-Conductor, Military, Industrial Equipment, Appliances.
| Grotenrath Rubber Products Company, Inc. | |
|---|---|
| Product Category | O-rings |
| Product Number | 142-5.466 |
| Product Name | Special Size O-Ring |
| O-ring Size | Custom |
| Inside Diameter (ID) | 5.43 to 5.5 inch (138 to 140 mm) |
| Cross-section | 0.1380 to 0.1460 inch (3.51 to 3.71 mm) |
| Outside Diameter (OD) | 5.75 inch (146 mm) |