Groschopp, Inc. Groschopp Right Angle Planetary Gearboxes RP73 3-Stage

Description
Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight space. With multiple ratios available, the right angle planetary is a good low noise option.
Description
Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight space. With multiple ratios available, the right angle planetary is a good low noise option.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary Gearboxes - RP73 3-Stage - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary Gearboxes
RP73 3-Stage
Groschopp Right Angle Planetary Gearboxes RP73 3-Stage
Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight space. With multiple ratios available, the right angle planetary is a good low noise option.

Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight space. With multiple ratios available, the right angle planetary is a good low noise option.

Supplier's Site

Technical Specifications

  Groschopp, Inc.
Product Category Gearboxes and Gearheads
Product Number RP73 3-Stage
Product Name Groschopp Right Angle Planetary Gearboxes
Gearing Planetary
Gear Ratio 90 to 1000 (X : 1)
Rated Output Torque 492 to 885 In-lbs (567 to 1020 kg-cm)
Maximum Input Power 1.26 HP
Efficiency 82 %
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 10.49 inch (266 mm)
Height 4.72 inch (120 mm)
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 125 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 014 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 1239 to 6690 In-lbs (1429 to 7714 kg-cm)
Maximum Input Power 14 to 60 HP
View Details