Groschopp, Inc. Groschopp Right Angle Planetary Gearboxes RP73 2-Stage

Description
Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight space. With multiple ratios available, the right angle planetary is a good low noise option.
Description
Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight space. With multiple ratios available, the right angle planetary is a good low noise option.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary Gearboxes - RP73 2-Stage - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary Gearboxes
RP73 2-Stage
Groschopp Right Angle Planetary Gearboxes RP73 2-Stage
Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight space. With multiple ratios available, the right angle planetary is a good low noise option.

Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight space. With multiple ratios available, the right angle planetary is a good low noise option.

Supplier's Site

Technical Specifications

  Groschopp, Inc.
Product Category Gearboxes and Gearheads
Product Number RP73 2-Stage
Product Name Groschopp Right Angle Planetary Gearboxes
Gearing Planetary
Gear Ratio 15 to 61 (X : 1)
Rated Output Torque 285 to 470 In-lbs (329 to 542 kg-cm)
Maximum Input Power 1.26 HP
Efficiency 82 %
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
Spur Gearheads Series 12/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 69.2 (X : 1)
View Details
Gearboxes - 2166577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
GB65 160:1 Steel / Bronze - GB65-160SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 160 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details