Groschopp, Inc. Groschopp Right Angle Planetary Gearboxes RP73 1-Stage

Description
Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight space. With multiple ratios available, the right angle planetary is a good low noise option.
Description
Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight space. With multiple ratios available, the right angle planetary is a good low noise option.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary Gearboxes - RP73 1-Stage - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary Gearboxes
RP73 1-Stage
Groschopp Right Angle Planetary Gearboxes RP73 1-Stage
Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight space. With multiple ratios available, the right angle planetary is a good low noise option.

Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight space. With multiple ratios available, the right angle planetary is a good low noise option.

Supplier's Site

Technical Specifications

  Groschopp, Inc.
Product Category Gearboxes and Gearheads
Product Number RP73 1-Stage
Product Name Groschopp Right Angle Planetary Gearboxes
Gearing Planetary
Gear Ratio 5 to 10 (X : 1)
Rated Output Torque 236 to 260 In-lbs (272 to 300 kg-cm)
Maximum Input Power 1.26 HP
Efficiency 82 %
Unlock Full Specs
to access all available technical data

Similar Products

R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-484 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 484 (X : 1)
View Details
KHK CBX-191TC, T Type, Size 19, Style C, CBX Bevel Box - cbx-191tc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Sesame – PHF Precision Series Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 125 (X : 1)
View Details