Groschopp, Inc. Groschopp Planetary Gearboxes PL73 3-Stage

Description
Groschopp Planetary gearboxes are extremely quiet and reliable. They provide optimum torque capacity in a compact design. With multiple ratios available, they are a good choice for high torque, low noise applications.
Description
Groschopp Planetary gearboxes are extremely quiet and reliable. They provide optimum torque capacity in a compact design. With multiple ratios available, they are a good choice for high torque, low noise applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary Gearboxes - PL73 3-Stage - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary Gearboxes
PL73 3-Stage
Groschopp Planetary Gearboxes PL73 3-Stage
Groschopp Planetary gearboxes are extremely quiet and reliable. They provide optimum torque capacity in a compact design. With multiple ratios available, they are a good choice for high torque, low noise applications.

Groschopp Planetary gearboxes are extremely quiet and reliable. They provide optimum torque capacity in a compact design. With multiple ratios available, they are a good choice for high torque, low noise applications.

Supplier's Site

Technical Specifications

  Groschopp, Inc.
Product Category Gearboxes and Gearheads
Product Number PL73 3-Stage
Product Name Groschopp Planetary Gearboxes
Gearing Planetary
Gear Ratio 90 to 1000 (X : 1)
Rated Output Torque 525 to 950 In-lbs (605 to 1095 kg-cm)
Maximum Input Power 1.4 HP
Efficiency 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
KHK CBX-191LJ, L Type, Size 19, Style J, CBX Bevel Box - cbx-191lj - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details