Groschopp, Inc. Groschopp Planetary Gearboxes PL73 1-Stage

Description
Groschopp Planetary gearboxes are extremely quiet and reliable. They provide optimum torque capacity in a compact design. With multiple ratios available, they are a good choice for high torque, low noise applications.
Description
Groschopp Planetary gearboxes are extremely quiet and reliable. They provide optimum torque capacity in a compact design. With multiple ratios available, they are a good choice for high torque, low noise applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary Gearboxes - PL73 1-Stage - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary Gearboxes
PL73 1-Stage
Groschopp Planetary Gearboxes PL73 1-Stage
Groschopp Planetary gearboxes are extremely quiet and reliable. They provide optimum torque capacity in a compact design. With multiple ratios available, they are a good choice for high torque, low noise applications.

Groschopp Planetary gearboxes are extremely quiet and reliable. They provide optimum torque capacity in a compact design. With multiple ratios available, they are a good choice for high torque, low noise applications.

Supplier's Site

Technical Specifications

  Groschopp, Inc.
Product Category Gearboxes and Gearheads
Product Number PL73 1-Stage
Product Name Groschopp Planetary Gearboxes
Gearing Planetary
Gear Ratio 5 to 10 (X : 1)
Rated Output Torque 250 to 275 In-lbs (288 to 317 kg-cm)
Maximum Input Power 1.4 HP
Efficiency 95 %
Unlock Full Specs
to access all available technical data

Similar Products

R10 Sleeve Bearing Mini Motor Gearhead - R10-200-16 - Portescap
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
Rated Output Torque 1.33 In-lbs (1.53 kg-cm)
View Details
KHK CBX-191LN, L Type, Size 19, Style N, CBX Bevel Box - cbx-191ln - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Sesame – PHL Premium Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Planetary Gearheads Series 38/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 592 (X : 1)
View Details