Groschopp, Inc. Groschopp Planetary AC Gearmotors 87480

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87480, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole motor with a nominal speed of 1570 RPM and a gear ratio of 150:1. The gearmotor is designed for continuous duty and has a breakdown torque of 878.86 lb-in at cold conditions. Efficiency ratings for the system are 54.6%, with the motor achieving 63.9% and the gearbox at 85.5%. The gearmotor requires a capacitor rated at 6uF and 440V. It is suitable for applications that demand high torque and efficiency, making it a viable option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87480, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole motor with a nominal speed of 1570 RPM and a gear ratio of 150:1. The gearmotor is designed for continuous duty and has a breakdown torque of 878.86 lb-in at cold conditions. Efficiency ratings for the system are 54.6%, with the motor achieving 63.9% and the gearbox at 85.5%. The gearmotor requires a capacitor rated at 6uF and 440V. It is suitable for applications that demand high torque and efficiency, making it a viable option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87480 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87480
Groschopp Planetary AC Gearmotors 87480
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87480
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 50mm 50:1 6 volts - L12-50-50-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Brushless DC Geared Motor - 57BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Motor - 142030172 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details