Groschopp, Inc. Groschopp Planetary AC Gearmotors 87457

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87457, operates at a voltage of 115V and a frequency of 60Hz. It features a two-pole motor with a maximum speed of 3170 RPM and a gear ratio of 93:1, resulting in an output speed of 34.1 RPM. The gearmotor delivers a torque of 515.7 lb-in and has a current draw of 2.89 amps, providing an output power of 208 watts or approximately 0.2790 HP. The efficiency ratings for the system are 62.0%, with the motor achieving 72.9% efficiency and the gearbox at 85.1%. The gearmotor is designed for continuous duty cycles and can handle breakdown torque of 796.07 lb-in under cold conditions. It is equipped with a capacitor rated at 25uF 250V, which is essential for its operation. This gearmotor is suitable for applications requiring high torque at low speeds, making it a viable option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87457, operates at a voltage of 115V and a frequency of 60Hz. It features a two-pole motor with a maximum speed of 3170 RPM and a gear ratio of 93:1, resulting in an output speed of 34.1 RPM. The gearmotor delivers a torque of 515.7 lb-in and has a current draw of 2.89 amps, providing an output power of 208 watts or approximately 0.2790 HP. The efficiency ratings for the system are 62.0%, with the motor achieving 72.9% efficiency and the gearbox at 85.1%. The gearmotor is designed for continuous duty cycles and can handle breakdown torque of 796.07 lb-in under cold conditions. It is equipped with a capacitor rated at 25uF 250V, which is essential for its operation. This gearmotor is suitable for applications requiring high torque at low speeds, making it a viable option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87457 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87457
Groschopp Planetary AC Gearmotors 87457
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87457
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

75mm linear servo 50:1 - P8-75-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
DC Geared Motor - PG80 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 400V Batteryless - SXG55DW_-VL235-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 7.37 HP
Gearbox Ratio 50 : 1
Units Metric
View Details