Groschopp, Inc. Groschopp Planetary AC Gearmotors 87442

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87442, operates at a voltage of 230V and a frequency of 50Hz. It features a four-pole motor with a speed of 1280 RPM and a gear ratio of 46:1. The gearmotor delivers an output speed of 30 RPM with a torque rating of 221 lb-in and a current draw of 0.91 amps, resulting in an output power of 79 watts or approximately 0.1053 HP. The gearmotor is designed for continuous duty cycles and exhibits an overall system efficiency of 46.1%, with the gearbox efficiency at 84.5% and motor efficiency at 54.6%. Under cold conditions, the gearmotor can handle a breakdown torque of 516.56 lb-in and a pull-up torque of 257.24 lb-in. The product includes a capacitor rated at 6uF and 440V. This gearmotor is suitable for applications requiring reliable performance and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87442, operates at a voltage of 230V and a frequency of 50Hz. It features a four-pole motor with a speed of 1280 RPM and a gear ratio of 46:1. The gearmotor delivers an output speed of 30 RPM with a torque rating of 221 lb-in and a current draw of 0.91 amps, resulting in an output power of 79 watts or approximately 0.1053 HP. The gearmotor is designed for continuous duty cycles and exhibits an overall system efficiency of 46.1%, with the gearbox efficiency at 84.5% and motor efficiency at 54.6%. Under cold conditions, the gearmotor can handle a breakdown torque of 516.56 lb-in and a pull-up torque of 257.24 lb-in. The product includes a capacitor rated at 6uF and 440V. This gearmotor is suitable for applications requiring reliable performance and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87442 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87442
Groschopp Planetary AC Gearmotors 87442
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87442
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA30AW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 4.02 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 18.0 VDC
View Details
DC Motors - 4130616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.2 In-lbs (0.2740 kg-cm)
View Details