Groschopp, Inc. Groschopp Planetary AC Gearmotors 87399

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87399, operates at a voltage of 230V and a frequency of 60Hz. It features a two-pole motor with a maximum speed of 3150 RPM and a gear ratio of 5:1, resulting in an output speed of approximately 629.3 RPM. The gearmotor delivers a torque of 28.8 lb-in and has a current draw of 1.40 amps, providing an output power of 215 watts or 0.2878 HP. The gearmotor is designed for continuous duty cycles and exhibits high efficiency ratings, with the gearbox efficiency at 93.6%, motor efficiency at 70.4%, and overall system efficiency at 65.9%. Under start/stall conditions, the current can rise to 3.94 amps with a stall torque of 16.93 lb-in. The product is equipped with a capacitor rated at 6uF and 440V, ensuring stable operation.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87399, operates at a voltage of 230V and a frequency of 60Hz. It features a two-pole motor with a maximum speed of 3150 RPM and a gear ratio of 5:1, resulting in an output speed of approximately 629.3 RPM. The gearmotor delivers a torque of 28.8 lb-in and has a current draw of 1.40 amps, providing an output power of 215 watts or 0.2878 HP. The gearmotor is designed for continuous duty cycles and exhibits high efficiency ratings, with the gearbox efficiency at 93.6%, motor efficiency at 70.4%, and overall system efficiency at 65.9%. Under start/stall conditions, the current can rise to 3.94 amps with a stall torque of 16.93 lb-in. The product is equipped with a capacitor rated at 6uF and 440V, ensuring stable operation.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87399 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87399
Groschopp Planetary AC Gearmotors 87399
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87399
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 100mm 210:1 6 volts - L12-100-210-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Brushless DC Geared Motor - 80BSA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
SXG Gear Motor, 200V Batteryless - SXG75AW_-VL235-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0101 HP
Gearbox Ratio 25 : 1
Units Metric
View Details