Groschopp, Inc. Groschopp Planetary AC Gearmotors 87381

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87381 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87381
Groschopp Planetary AC Gearmotors 87381
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87381
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 140mm 150:1 6 volts - L16-140-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-225) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXP Gear Motor, 400V Batteryless - SXP04DW_-VL070-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 3 : 1
Units Metric
View Details