Groschopp, Inc. Groschopp Planetary AC Gearmotors 87368

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87368, operates at a voltage of 230V and a frequency of 50Hz. It features a two-pole design with a maximum speed of 2540 RPM. The gearmotor has a 124:1 gear ratio, providing a breakdown torque of 1213.16 lb-in and a pull-up torque of 2451.28 lb-in under cold conditions. The motor operates continuously and has an efficiency rating of 64.3% for the motor and 86.2% for the gearbox, resulting in a system efficiency of 55.4%. The starting current is 2.05 amps, with a power output of 276 watts or 0.3702 HP. The gearmotor is designed for low noise operation and is suitable for various mounting positions.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87368, operates at a voltage of 230V and a frequency of 50Hz. It features a two-pole design with a maximum speed of 2540 RPM. The gearmotor has a 124:1 gear ratio, providing a breakdown torque of 1213.16 lb-in and a pull-up torque of 2451.28 lb-in under cold conditions. The motor operates continuously and has an efficiency rating of 64.3% for the motor and 86.2% for the gearbox, resulting in a system efficiency of 55.4%. The starting current is 2.05 amps, with a power output of 276 watts or 0.3702 HP. The gearmotor is designed for low noise operation and is suitable for various mounting positions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87368 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87368
Groschopp Planetary AC Gearmotors 87368
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87368
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 25**...25MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Gear Type Planetary
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
34R-3F Series AC Right Angle Gearmotor - 0490 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Brushless DC-Gearmotors Series 2622 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details