Groschopp, Inc. Groschopp Planetary AC Gearmotors 87357

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87357, features a 230V, 60Hz, 3-phase motor with a speed of 3210 RPM and a gearbox ratio of 93:1. It operates at a rated output speed of 36.4 RPM, delivering a torque of 1062 lb-in and a current draw of 2.91 amps, resulting in an output power of 457 watts or 0.6129 HP. The gearmotor is designed for continuous duty cycles and exhibits an overall system efficiency of 70.4%, with the motor and gearbox efficiencies rated at 79.5% and 88.5%, respectively. The unit can handle a breakdown torque of 5304.04 lb-in under cold conditions and a pull-up torque of 5299.64 lb-in. This gearmotor is suitable for applications requiring high torque at low speeds.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87357, features a 230V, 60Hz, 3-phase motor with a speed of 3210 RPM and a gearbox ratio of 93:1. It operates at a rated output speed of 36.4 RPM, delivering a torque of 1062 lb-in and a current draw of 2.91 amps, resulting in an output power of 457 watts or 0.6129 HP. The gearmotor is designed for continuous duty cycles and exhibits an overall system efficiency of 70.4%, with the motor and gearbox efficiencies rated at 79.5% and 88.5%, respectively. The unit can handle a breakdown torque of 5304.04 lb-in under cold conditions and a pull-up torque of 5299.64 lb-in. This gearmotor is suitable for applications requiring high torque at low speeds.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87357 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87357
Groschopp Planetary AC Gearmotors 87357
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87357
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 12 volts - L12-100-210-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 210 : 1
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Motor Type Stepper Motor
AC Voltage & Frequency 24 to 240V; 208-230/240V 60Hz
Standard DC Voltage 24V
View Details
Gear Motor - PG90 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 200V Batteryless - SXG75AW_-VL155-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0101 HP
Gearbox Ratio 5 : 1
Units Metric
View Details