Groschopp, Inc. Groschopp Planetary AC Gearmotors 87352

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87352 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87352
Groschopp Planetary AC Gearmotors 87352
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87352
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 12 volts - L12-30-100-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-622) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXP Gear Motor, 400V Batteryless - SXP08DW_-VL120-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Gearbox Ratio 50 : 1
Units Metric
View Details