Groschopp, Inc. Groschopp Planetary AC Gearmotors 87336

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87336, features a 230V, 50Hz, single-phase motor with a speed of 2540 RPM and a 29:1 gear ratio. It delivers an output speed of 95.3 RPM and a maximum torque of 221 lb-in, with a current draw of 1.90 amps and an output power of 249 watts (0.3343 HP). The gearmotor operates efficiently with a system efficiency of 54.5%, and the motor efficiency is rated at 60.8%. The unit is designed for continuous duty cycles and can handle a breakdown torque of 585.92 lb-in under cold conditions. It includes a capacitor rated at 20uF, 440V, and is constructed with durable materials suitable for high-temperature environments, allowing for reliable performance in various applications.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87336, features a 230V, 50Hz, single-phase motor with a speed of 2540 RPM and a 29:1 gear ratio. It delivers an output speed of 95.3 RPM and a maximum torque of 221 lb-in, with a current draw of 1.90 amps and an output power of 249 watts (0.3343 HP). The gearmotor operates efficiently with a system efficiency of 54.5%, and the motor efficiency is rated at 60.8%. The unit is designed for continuous duty cycles and can handle a breakdown torque of 585.92 lb-in under cold conditions. It includes a capacitor rated at 20uF, 440V, and is constructed with durable materials suitable for high-temperature environments, allowing for reliable performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87336 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87336
Groschopp Planetary AC Gearmotors 87336
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87336
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

PQ12-R Micro Linear Servos for RC & Arduino 100:1 6 volts - PQ12-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
PMDC Spur Gearmotor - Hansen Series 116-4 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 200V Batteryless - SXG09AW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.14 HP
Gearbox Ratio 5 : 1
Units Metric
View Details