Groschopp, Inc. Groschopp Planetary AC Gearmotors 87266

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87266, operates at a voltage of 230 V and a frequency of 60 Hz, delivering a speed of 1610 RPM with a 150:1 gear ratio. It has a continuous duty cycle and provides a maximum torque output of 3595.86 lb-in at lower speeds. The motor draws a current of 4.10 amps and has a power output of 0.1854 HP. The efficiency ratings are 85.4% for the gearbox, 70.4% for the motor, and 60.1% for the overall system. The gearmotor is designed for applications requiring high torque and efficiency, making it suitable for demanding industrial environments.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87266, operates at a voltage of 230 V and a frequency of 60 Hz, delivering a speed of 1610 RPM with a 150:1 gear ratio. It has a continuous duty cycle and provides a maximum torque output of 3595.86 lb-in at lower speeds. The motor draws a current of 4.10 amps and has a power output of 0.1854 HP. The efficiency ratings are 85.4% for the gearbox, 70.4% for the motor, and 60.1% for the overall system. The gearmotor is designed for applications requiring high torque and efficiency, making it suitable for demanding industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87266 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87266
Groschopp Planetary AC Gearmotors 87266
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87266
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 100mm 150:1 6 volts - L16-100-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-300) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 400V Batteryless - SXA40DW_-VL205-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.36 HP
Gearbox Ratio 50 : 1
Units Metric
View Details