Groschopp, Inc. Groschopp Planetary AC Gearmotors 87254

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87254, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 1550 RPM. It features a 93:1 gear ratio, resulting in an output speed of 16.7 RPM and a maximum output torque of 499.1 lb-in. The motor draws a current of 1.69 amps and provides an output power of 0.1320 HP. The gearmotor is designed for continuous duty cycles and exhibits an efficiency of 84.8% for the gearbox, 62.1% for the motor, and 52.7% for the overall system. Under cold conditions, the breakdown torque is rated at 771.53 lb-in, with a pull-up torque of 438.78 lb-in. The unit is equipped with a capacitor rated at 18uF 250V. Engineers considering this gearmotor should note its robust construction and high torque capabilities, making it suitable for applications requiring reliable performance under varying load conditions.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87254, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 1550 RPM. It features a 93:1 gear ratio, resulting in an output speed of 16.7 RPM and a maximum output torque of 499.1 lb-in. The motor draws a current of 1.69 amps and provides an output power of 0.1320 HP. The gearmotor is designed for continuous duty cycles and exhibits an efficiency of 84.8% for the gearbox, 62.1% for the motor, and 52.7% for the overall system. Under cold conditions, the breakdown torque is rated at 771.53 lb-in, with a pull-up torque of 438.78 lb-in. The unit is equipped with a capacitor rated at 18uF 250V. Engineers considering this gearmotor should note its robust construction and high torque capabilities, making it suitable for applications requiring reliable performance under varying load conditions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87254 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87254
Groschopp Planetary AC Gearmotors 87254
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87254
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

50mm mini linear servo - P16-50-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Motor Type Stepper Motor
AC Voltage & Frequency 24 to 240V; 208-230/240V 60Hz
Standard DC Voltage 24V
View Details
Brushless DC Geared Motor - 42BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
SXA Gear Motor, 400V Batteryless - SXA40DW_-VL205-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.36 HP
Gearbox Ratio 50 : 1
Units Metric
View Details