Groschopp, Inc. Groschopp Planetary AC Gearmotors 87154

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87154, operates on a 230V, 60Hz single-phase AC supply and features a speed of 1510 RPM with a 4-pole motor configuration. It has a gear ratio of 124:1, providing significant torque capabilities, with a breakdown torque of 852.33 lb-in and a pull-up torque of 1602.01 lb-in under cold conditions. The motor exhibits an efficiency of 61.0% and the gearbox efficiency is rated at 86.2%, contributing to an overall system efficiency of 52.5%. The gearmotor is designed for continuous duty cycles and includes a capacitor rated at 6uF, 440V. This product is suitable for applications requiring reliable performance and high torque output.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87154, operates on a 230V, 60Hz single-phase AC supply and features a speed of 1510 RPM with a 4-pole motor configuration. It has a gear ratio of 124:1, providing significant torque capabilities, with a breakdown torque of 852.33 lb-in and a pull-up torque of 1602.01 lb-in under cold conditions. The motor exhibits an efficiency of 61.0% and the gearbox efficiency is rated at 86.2%, contributing to an overall system efficiency of 52.5%. The gearmotor is designed for continuous duty cycles and includes a capacitor rated at 6uF, 440V. This product is suitable for applications requiring reliable performance and high torque output.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87154 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87154
Groschopp Planetary AC Gearmotors 87154
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87154
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-225) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
300N linear servo - P16-150-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details