Groschopp, Inc. Groschopp Planetary AC Gearmotors 87131

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87131, features a 230V, 50Hz, 4-pole AC motor with a speed of 1260 RPM and a gearbox ratio of 59:1. It delivers an output speed of 23.5 RPM with a maximum torque of 442.5 lb-in and operates at a current of 1.22 amps, providing an output power of 123 watts or 0.1647 HP. The gearmotor has a continuous duty cycle and exhibits an efficiency of 87% for the gearbox, 65.4% for the motor, and 56.9% for the overall system. Under start/stall conditions, it can handle a current of 4.33 amps and a torque of 1895.61 lb-in. The gearmotor is designed for low noise operation and is suitable for applications requiring robust performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87131, features a 230V, 50Hz, 4-pole AC motor with a speed of 1260 RPM and a gearbox ratio of 59:1. It delivers an output speed of 23.5 RPM with a maximum torque of 442.5 lb-in and operates at a current of 1.22 amps, providing an output power of 123 watts or 0.1647 HP. The gearmotor has a continuous duty cycle and exhibits an efficiency of 87% for the gearbox, 65.4% for the motor, and 56.9% for the overall system. Under start/stall conditions, it can handle a current of 4.33 amps and a torque of 1895.61 lb-in. The gearmotor is designed for low noise operation and is suitable for applications requiring robust performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87131 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87131
Groschopp Planetary AC Gearmotors 87131
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87131
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 100mm 35:1 6 volts - L16-100-35-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
PMDC Spur Gearmotor - Hansen Series 114-4 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
Brushless DC Geared Motor - 57BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
SXG Gear Motor, 400V Batteryless - SXG20DW_-VL205-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.41 HP
Gearbox Ratio 50 : 1
Units Metric
View Details