Groschopp, Inc. Groschopp Planetary AC Gearmotors 87102

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87102, features a 230V, 50Hz AC motor with a speed of 1260 RPM and a 19:1 gearbox ratio. It delivers an output speed of 69.9 RPM and a torque of 221.0 lb-in, with a current draw of 1.32 amps and an output power of 183 watts (0.2451 HP). The gearmotor operates efficiently, with a system efficiency of 63.0%, gearbox efficiency of 91.9%, and motor efficiency of 68.5%. It is designed for continuous duty cycles and can handle significant torque under start/stall conditions, reaching up to 622.47 lb-in. The breakdown torque is rated at 648.12 lb-in when cold. This gearmotor is suitable for applications requiring reliable performance and durability.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87102, features a 230V, 50Hz AC motor with a speed of 1260 RPM and a 19:1 gearbox ratio. It delivers an output speed of 69.9 RPM and a torque of 221.0 lb-in, with a current draw of 1.32 amps and an output power of 183 watts (0.2451 HP). The gearmotor operates efficiently, with a system efficiency of 63.0%, gearbox efficiency of 91.9%, and motor efficiency of 68.5%. It is designed for continuous duty cycles and can handle significant torque under start/stall conditions, reaching up to 622.47 lb-in. The breakdown torque is rated at 648.12 lb-in when cold. This gearmotor is suitable for applications requiring reliable performance and durability.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87102 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87102
Groschopp Planetary AC Gearmotors 87102
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87102
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Geared Motor - 57BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
50mm micro linear servo 50:1 - P8-50-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4003 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
SXA Gear Motor, 200V Batteryless - SXA01AW_-VL050-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Gearbox Ratio 25 : 1
Units Metric
View Details