Groschopp, Inc. Groschopp Planetary AC Gearmotors 87064

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87064, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 3250 RPM. It features a 236:1 gear ratio, which allows for significant torque output, with a breakdown torque of 591.77 lb-in at cold conditions. The motor has a continuous duty cycle and operates efficiently, with a system efficiency of 57.3% and a gearbox efficiency of 82.1%. The motor's starting current is 1.94 amps, and it can handle stall conditions with a maximum torque of 1215.21 lb-in. The unit is designed for durability and reliability, making it suitable for various applications requiring high torque and efficiency.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87064, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 3250 RPM. It features a 236:1 gear ratio, which allows for significant torque output, with a breakdown torque of 591.77 lb-in at cold conditions. The motor has a continuous duty cycle and operates efficiently, with a system efficiency of 57.3% and a gearbox efficiency of 82.1%. The motor's starting current is 1.94 amps, and it can handle stall conditions with a maximum torque of 1215.21 lb-in. The unit is designed for durability and reliability, making it suitable for various applications requiring high torque and efficiency.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87064 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87064
Groschopp Planetary AC Gearmotors 87064
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87064
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
P8-R Micro linear servo 10mm 165:1 - P8-10-165-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Metric 24A-Z Series Parallel Shaft DC Gearmotor - 1163 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0312 HP
View Details
Precision Gearmotor with Planetary Gearbox - 16**...16*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details