Groschopp, Inc. Groschopp Planetary AC Gearmotors 87012

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87012, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole motor with a nominal speed of 1700 RPM. The gearmotor has a 46:1 gear ratio, providing a low output speed of 37.0 RPM with a maximum torque of 215 lb-in. Under stall conditions, it can deliver up to 720.01 lb-in of torque. The motor draws a current of 0.92 amps at its rated output and has an efficiency rating of 84.5% for the gearbox and 65.6% for the motor. The system efficiency is noted at 55.4%. The gearmotor is designed for continuous duty cycles, making it suitable for applications requiring reliable performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87012, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole motor with a nominal speed of 1700 RPM. The gearmotor has a 46:1 gear ratio, providing a low output speed of 37.0 RPM with a maximum torque of 215 lb-in. Under stall conditions, it can deliver up to 720.01 lb-in of torque. The motor draws a current of 0.92 amps at its rated output and has an efficiency rating of 84.5% for the gearbox and 65.6% for the motor. The system efficiency is noted at 55.4%. The gearmotor is designed for continuous duty cycles, making it suitable for applications requiring reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87012 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87012
Groschopp Planetary AC Gearmotors 87012
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87012
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 140mm 150:1 6 volts - L16-140-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
DC Right Angle Gearmotor - MobilePower™ MP36 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-736) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 400V Batteryless - SXG44DW_-VL235-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.9 HP
Gearbox Ratio 50 : 1
Units Metric
View Details