Groschopp, Inc. Groschopp Planetary AC Gearmotors 86988

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86988, operates at a voltage of 115V and a frequency of 60Hz, delivering a maximum speed of 3250 RPM. It features a 19:1 gear ratio, providing a breakdown torque of 53.62 lb-in under cold conditions. The motor has a continuous duty cycle and operates efficiently with a system efficiency of 63.6%, gearbox efficiency of 91.2%, and motor efficiency of 69.8%. The starting current is rated at 1.94 amps, with a stall torque of 106.77 lb-in at 135.2 RPM. The gearmotor is designed for low noise operation and is constructed with durable materials suitable for high-temperature environments, supporting running temperatures up to 180 degrees C.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86988, operates at a voltage of 115V and a frequency of 60Hz, delivering a maximum speed of 3250 RPM. It features a 19:1 gear ratio, providing a breakdown torque of 53.62 lb-in under cold conditions. The motor has a continuous duty cycle and operates efficiently with a system efficiency of 63.6%, gearbox efficiency of 91.2%, and motor efficiency of 69.8%. The starting current is rated at 1.94 amps, with a stall torque of 106.77 lb-in at 135.2 RPM. The gearmotor is designed for low noise operation and is constructed with durable materials suitable for high-temperature environments, supporting running temperatures up to 180 degrees C.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86988 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86988
Groschopp Planetary AC Gearmotors 86988
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86988
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 18.0 VDC
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 6 volts - L12-30-100-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2251 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
Precision Gearmotor with Planetary Gearbox - 19XX...20XP..., - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Planetary
View Details