Groschopp, Inc. Groschopp Planetary AC Gearmotors 86935

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86935, operates on a 230V, 60Hz single-phase AC supply and features a four-pole motor design. It has a nominal speed of 322.5 RPM and can deliver a maximum torque of 32.09 lb-in at a current draw of 1.69 amps. The gearmotor is designed for continuous duty operation and has an efficiency rating of 47.4% for the system, with the gearbox achieving 96.5% efficiency. This gearmotor includes a capacitor rated at 4uF and 440V, which is essential for its operation. The motor is constructed with durable materials, allowing it to withstand high temperatures up to 180 degrees C. The output shaft is hardened, and the design incorporates ball and roller bearings for improved performance and longevity. Multiple mounting positions are available, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86935, operates on a 230V, 60Hz single-phase AC supply and features a four-pole motor design. It has a nominal speed of 322.5 RPM and can deliver a maximum torque of 32.09 lb-in at a current draw of 1.69 amps. The gearmotor is designed for continuous duty operation and has an efficiency rating of 47.4% for the system, with the gearbox achieving 96.5% efficiency. This gearmotor includes a capacitor rated at 4uF and 440V, which is essential for its operation. The motor is constructed with durable materials, allowing it to withstand high temperatures up to 180 degrees C. The output shaft is hardened, and the design incorporates ball and roller bearings for improved performance and longevity. Multiple mounting positions are available, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86935 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86935
Groschopp Planetary AC Gearmotors 86935
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86935
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 50mm 50:1 6 volts - L12-50-50-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 200V Batteryless - SXA70AW-VL155-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 9.38 HP
Gearbox Ratio 10 : 1
Units Metric
View Details