Groschopp, Inc. Groschopp Planetary AC Gearmotors 86901

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86901, features a 230V, 60Hz AC motor with a speed of 3260 RPM and a two-pole configuration. It has a torque rating of 1062 lb-in at 22.7 RPM and can handle a maximum torque of 3874.79 lb-in at lower speeds. The gearmotor operates at a continuous duty cycle and has an efficiency rating of 85.4% for the gearbox and 80.7% for the motor, resulting in an overall system efficiency of 68.9%. The current draw is 1.79 amps at rated output, with a maximum of 8.40 amps under stall conditions. This gearmotor is suitable for applications requiring high torque at low speeds and is designed for durability and reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86901, features a 230V, 60Hz AC motor with a speed of 3260 RPM and a two-pole configuration. It has a torque rating of 1062 lb-in at 22.7 RPM and can handle a maximum torque of 3874.79 lb-in at lower speeds. The gearmotor operates at a continuous duty cycle and has an efficiency rating of 85.4% for the gearbox and 80.7% for the motor, resulting in an overall system efficiency of 68.9%. The current draw is 1.79 amps at rated output, with a maximum of 8.40 amps under stall conditions. This gearmotor is suitable for applications requiring high torque at low speeds and is designed for durability and reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86901 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86901
Groschopp Planetary AC Gearmotors 86901
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86901
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 50mm 150:1 6 volts - L16-50-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
DC Geared Motor - WG2 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Worm
View Details
SXP Gear Motor, 400V Batteryless - SXP02DW_-VL070-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Gearbox Ratio 10 : 1
Units Metric
View Details