Groschopp, Inc. Groschopp Planetary AC Gearmotors 86890

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86890, operates on 230V at 60Hz with a speed of 1570 RPM and features a 4-pole design. It includes a PL 8100i gearbox with a gear ratio of 124:1. The motor has a continuous duty cycle and demonstrates an efficiency of 84.1% for the gearbox, 54.2% for the motor, and 45.6% for the overall system. The gearmotor can handle a breakdown torque of 730.40 lb-in and a pull-up torque of 1214.05 lb-in under cold conditions. It requires a 6uF capacitor rated at 440V for operation. The start/stall conditions indicate a current draw of 1.18 amps at 119 watts and a power output of 0.1588 HP. This gearmotor is suitable for applications requiring high torque and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86890, operates on 230V at 60Hz with a speed of 1570 RPM and features a 4-pole design. It includes a PL 8100i gearbox with a gear ratio of 124:1. The motor has a continuous duty cycle and demonstrates an efficiency of 84.1% for the gearbox, 54.2% for the motor, and 45.6% for the overall system. The gearmotor can handle a breakdown torque of 730.40 lb-in and a pull-up torque of 1214.05 lb-in under cold conditions. It requires a 6uF capacitor rated at 440V for operation. The start/stall conditions indicate a current draw of 1.18 amps at 119 watts and a power output of 0.1588 HP. This gearmotor is suitable for applications requiring high torque and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86890 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86890
Groschopp Planetary AC Gearmotors 86890
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86890
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Geared Motor - 42BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-90V GP42-079 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2831 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
SXG Gear Motor, 400V Batteryless - SXG55DW_-VL205-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 7.37 HP
Gearbox Ratio 25 : 1
Units Metric
View Details