Groschopp, Inc. Groschopp Planetary AC Gearmotors 86839

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86839, features a 1-phase AC motor with a voltage rating of 115V and operates at a frequency of 60 Hz. It has a maximum speed of 3190 RPM and is equipped with a 19:1 gear ratio. The gearmotor is designed for continuous duty and has a breakdown torque of 86.53 lb-in at cold conditions. Efficiency ratings for the system are notable, with gearbox efficiency at 91.6%, motor efficiency at 61.5%, and overall system efficiency at 56.3%. The motor draws a current of 3.34 amps under start/stall conditions, with a power output of 218 watts or approximately 0.2922 HP. The unit is designed to operate under various mounting positions and is built with durable components, including a rugged cast housing and high-efficiency synthetic oil lubricant.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86839, features a 1-phase AC motor with a voltage rating of 115V and operates at a frequency of 60 Hz. It has a maximum speed of 3190 RPM and is equipped with a 19:1 gear ratio. The gearmotor is designed for continuous duty and has a breakdown torque of 86.53 lb-in at cold conditions. Efficiency ratings for the system are notable, with gearbox efficiency at 91.6%, motor efficiency at 61.5%, and overall system efficiency at 56.3%. The motor draws a current of 3.34 amps under start/stall conditions, with a power output of 218 watts or approximately 0.2922 HP. The unit is designed to operate under various mounting positions and is built with durable components, including a rugged cast housing and high-efficiency synthetic oil lubricant.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86839 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86839
Groschopp Planetary AC Gearmotors 86839
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86839
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297B-24V GP42-150 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Precision Gearmotor with Planetary Gearbox - 22**...22*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Planetary
View Details