Groschopp, Inc. Groschopp Planetary AC Gearmotors 86814

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86814, operates at a voltage of 230V and a frequency of 50Hz, delivering a speed of 1270 RPM. It features a 59:1 gear ratio, providing significant torque capabilities, with a maximum output torque of 485.56 lb-in at 16.3 RPM and 276.24 lb-in at 24.4 RPM. The motor has a continuous duty cycle and operates efficiently, with a gearbox efficiency of 86.2% and a system efficiency of 19.2%. The motor draws a current of 0.75 amps at 24.4 RPM and 1.84 amps at 16.3 RPM, with a power output of 26 watts and 0.0342 HP. The gearmotor is designed for durability and longevity, making it suitable for various applications requiring reliable performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86814, operates at a voltage of 230V and a frequency of 50Hz, delivering a speed of 1270 RPM. It features a 59:1 gear ratio, providing significant torque capabilities, with a maximum output torque of 485.56 lb-in at 16.3 RPM and 276.24 lb-in at 24.4 RPM. The motor has a continuous duty cycle and operates efficiently, with a gearbox efficiency of 86.2% and a system efficiency of 19.2%. The motor draws a current of 0.75 amps at 24.4 RPM and 1.84 amps at 16.3 RPM, with a power output of 26 watts and 0.0342 HP. The gearmotor is designed for durability and longevity, making it suitable for various applications requiring reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86814 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86814
Groschopp Planetary AC Gearmotors 86814
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86814
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

100mm mini linear servo - P16-100-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 400V Batteryless - SXG55DW_-VL235-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 7.37 HP
Gearbox Ratio 50 : 1
Units Metric
View Details