Groschopp, Inc. Groschopp Planetary AC Gearmotors 86776

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86776, operates at a voltage of 230 V and a frequency of 60 Hz, delivering a maximum speed of 3230 RPM. It features a 236:1 gear ratio, providing significant torque capabilities, with a peak torque of 2452.50 lb-in and a continuous torque rating of 953.4 lb-in. The motor draws a current of 3.30 amps and has a power output of 0.2070 HP. Efficiency ratings for the system are 63.8%, with the motor itself achieving 77.0% efficiency and the gearbox at 83.0%. The gearmotor is designed for continuous duty cycles and is suitable for applications requiring reliable performance under varying load conditions.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86776, operates at a voltage of 230 V and a frequency of 60 Hz, delivering a maximum speed of 3230 RPM. It features a 236:1 gear ratio, providing significant torque capabilities, with a peak torque of 2452.50 lb-in and a continuous torque rating of 953.4 lb-in. The motor draws a current of 3.30 amps and has a power output of 0.2070 HP. Efficiency ratings for the system are 63.8%, with the motor itself achieving 77.0% efficiency and the gearbox at 83.0%. The gearmotor is designed for continuous duty cycles and is suitable for applications requiring reliable performance under varying load conditions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86776 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86776
Groschopp Planetary AC Gearmotors 86776
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86776
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 100:1 6 volts - L12-100-100-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPS32 - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-125) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 200V Batteryless - SXG30AW_-VL155-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0039 HP
Gearbox Ratio 25 : 1
Units Metric
View Details