Groschopp, Inc. Groschopp Planetary AC Gearmotors 86762

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86762, operates on a 230V, 60Hz AC supply and features a two-pole motor design with a maximum speed of 3230 RPM. It has a gear ratio of 150:1, providing significant torque capabilities, with a breakdown torque of approximately 1485.82 lb-in under cold conditions. The gearmotor is designed for continuous duty cycles and exhibits an overall system efficiency of 63.8%, with the motor and gearbox efficiencies rated at 77.0% and 82.9%, respectively. The unit draws a current of 3.30 amps under cold conditions and has a power output of 0.2069 HP. This gearmotor is suitable for applications requiring high torque and efficiency in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86762, operates on a 230V, 60Hz AC supply and features a two-pole motor design with a maximum speed of 3230 RPM. It has a gear ratio of 150:1, providing significant torque capabilities, with a breakdown torque of approximately 1485.82 lb-in under cold conditions. The gearmotor is designed for continuous duty cycles and exhibits an overall system efficiency of 63.8%, with the motor and gearbox efficiencies rated at 77.0% and 82.9%, respectively. The unit draws a current of 3.30 amps under cold conditions and has a power output of 0.2069 HP. This gearmotor is suitable for applications requiring high torque and efficiency in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86762 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86762
Groschopp Planetary AC Gearmotors 86762
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86762
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
DC Geared Motor - WG4 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Worm
View Details
SXG Gear Motor, 200V Batteryless - SXG20AW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0024 HP
Gearbox Ratio 3 : 1
Units Metric
View Details