Groschopp, Inc. Groschopp Planetary AC Gearmotors 86650

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86650, features a three-phase AC motor with a voltage rating of 230V and operates at a frequency of 50Hz. It has a nominal speed of 1360 RPM and a torque rating of up to 1062 lb-in at 7.6 RPM. The gearmotor has a gear ratio of 181:1, which allows for high torque output while maintaining efficiency. The efficiency ratings are 85.5% for the gearbox, 54.5% for the motor, and 46.7% for the overall system. The unit operates continuously and has a current draw of 1.00 amps under nominal conditions. The motor is designed for durability and can withstand high temperatures, making it suitable for various industrial applications.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86650, features a three-phase AC motor with a voltage rating of 230V and operates at a frequency of 50Hz. It has a nominal speed of 1360 RPM and a torque rating of up to 1062 lb-in at 7.6 RPM. The gearmotor has a gear ratio of 181:1, which allows for high torque output while maintaining efficiency. The efficiency ratings are 85.5% for the gearbox, 54.5% for the motor, and 46.7% for the overall system. The unit operates continuously and has a current draw of 1.00 amps under nominal conditions. The motor is designed for durability and can withstand high temperatures, making it suitable for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86650 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86650
Groschopp Planetary AC Gearmotors 86650
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86650
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297H-90V GP42-016 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Precision Gearmotor with Spur Gearbox - S15**...12MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 5.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 7 : 1
View Details