Groschopp, Inc. Groschopp Planetary AC Gearmotors 86553

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86553, operates at a voltage of 115V and a frequency of 60Hz, delivering a nominal speed of 88.8 RPM with a maximum torque of 44.3 lb-in. The motor has a continuous duty cycle and features a 19:1 gear ratio, which enhances its torque output capabilities. The efficiency ratings indicate a gearbox efficiency of 91.5%, while the motor and system efficiencies are 32.8% and 30.0%, respectively. The gearmotor is designed for low noise operation and is constructed with durable materials, including a rugged cast housing and hardened output shaft. It is suitable for applications requiring reliable performance under varying load conditions.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86553, operates at a voltage of 115V and a frequency of 60Hz, delivering a nominal speed of 88.8 RPM with a maximum torque of 44.3 lb-in. The motor has a continuous duty cycle and features a 19:1 gear ratio, which enhances its torque output capabilities. The efficiency ratings indicate a gearbox efficiency of 91.5%, while the motor and system efficiencies are 32.8% and 30.0%, respectively. The gearmotor is designed for low noise operation and is constructed with durable materials, including a rugged cast housing and hardened output shaft. It is suitable for applications requiring reliable performance under varying load conditions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86553 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86553
Groschopp Planetary AC Gearmotors 86553
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86553
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

B0512N4081 Autoclavable Slotted Brushless DC Gearmotor - B0512N4081 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPP26 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
 - PGM.W66 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 220.0 VDC
Output Power 0.0909 HP
Continuous Current 0.3000 amps
View Details