Groschopp, Inc. Groschopp Planetary AC Gearmotors 86531

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86531, operates at a voltage of 230V and a frequency of 50Hz. It features a four-pole motor with a nominal speed of 287 RPM and a maximum torque of 109.05 lb-in. The gearmotor has a continuous duty cycle and is designed for high efficiency, achieving 96.5% efficiency in the gearbox and 41.6% in the motor. The system efficiency is recorded at 40.1%. The gearmotor draws a current of 2.69 amps and provides an output power of 0.0806 HP. It is suitable for applications requiring reliable performance under varying load conditions, with a breakdown torque of 98.98 lb-in at low speeds. The construction includes durable components, ensuring longevity and low noise operation.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86531, operates at a voltage of 230V and a frequency of 50Hz. It features a four-pole motor with a nominal speed of 287 RPM and a maximum torque of 109.05 lb-in. The gearmotor has a continuous duty cycle and is designed for high efficiency, achieving 96.5% efficiency in the gearbox and 41.6% in the motor. The system efficiency is recorded at 40.1%. The gearmotor draws a current of 2.69 amps and provides an output power of 0.0806 HP. It is suitable for applications requiring reliable performance under varying load conditions, with a breakdown torque of 98.98 lb-in at low speeds. The construction includes durable components, ensuring longevity and low noise operation.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86531 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86531
Groschopp Planetary AC Gearmotors 86531
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86531
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

25mm micro linear servo 50:1 - P8-25-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-422) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 200V Batteryless - SXG20AW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0024 HP
Gearbox Ratio 5 : 1
Units Metric
View Details