Groschopp, Inc. Groschopp Planetary AC Gearmotors 86431

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86431, operates on 115V at 60Hz and features a two-pole design with a maximum speed of 3080 RPM. It has a gear ratio of 16:1, providing a rated output speed of 192.3 RPM with a torque of 23.3 lb-in at 1.02 amps and 53 watts, translating to approximately 0.0711 HP. The gearmotor is designed for continuous duty cycles and exhibits an efficiency of 79.5% for the gearbox, 57.8% for the motor, and 45.9% for the overall system. It includes a capacitor rated at 10uF 250V. The product is suitable for applications requiring reliable performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86431, operates on 115V at 60Hz and features a two-pole design with a maximum speed of 3080 RPM. It has a gear ratio of 16:1, providing a rated output speed of 192.3 RPM with a torque of 23.3 lb-in at 1.02 amps and 53 watts, translating to approximately 0.0711 HP. The gearmotor is designed for continuous duty cycles and exhibits an efficiency of 79.5% for the gearbox, 57.8% for the motor, and 45.9% for the overall system. It includes a capacitor rated at 10uF 250V. The product is suitable for applications requiring reliable performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86431 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86431
Groschopp Planetary AC Gearmotors 86431
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86431
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA04AW_-VL070-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-120V GP42-169 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 120.0 VDC
Continuous Current 0.8900 amps
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3008 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
View Details