Groschopp, Inc. Groschopp Planetary AC Gearmotors 86428

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86428, operates at a voltage of 230 V and a frequency of 60 Hz. It features a two-pole motor with a maximum speed of 3150 RPM. The gearmotor has a 16:1 gear ratio, providing an output speed of 197.1 RPM and a maximum torque of 98.67 lb-in. It operates at a current of 1.99 amps and delivers an output power of 0.1433 HP. The efficiency ratings are 85.0% for the gearbox, 70.4% for the motor, and 59.8% for the overall system. The duty cycle is continuous, making it suitable for applications requiring consistent performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86428, operates at a voltage of 230 V and a frequency of 60 Hz. It features a two-pole motor with a maximum speed of 3150 RPM. The gearmotor has a 16:1 gear ratio, providing an output speed of 197.1 RPM and a maximum torque of 98.67 lb-in. It operates at a current of 1.99 amps and delivers an output power of 0.1433 HP. The efficiency ratings are 85.0% for the gearbox, 70.4% for the motor, and 59.8% for the overall system. The duty cycle is continuous, making it suitable for applications requiring consistent performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86428 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86428
Groschopp Planetary AC Gearmotors 86428
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86428
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
25mm micro linear servo 50:1 - P8-25-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Precision Gearmotor with Spur Gearbox - C12**...12MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details